Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3211862

Description
DIN Rail Terminal Blocks PTU 4-TWIN PE 24-15AWG 600V 30A
Datasheet
Description
DIN Rail Terminal Blocks PTU 4-TWIN PE 24-15AWG 600V 30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3211862 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211862
DIN Rail Terminal Blocks 3211862
DIN Rail Terminal Blocks PTU 4-TWIN PE 24-15AWG 600V 30A

DIN Rail Terminal Blocks PTU 4-TWIN PE 24-15AWG 600V 30A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3211862
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CIFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Multi-Rail MTD DBL SUPP 120V - 1492-HM2K120 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers