Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 8.2mm
Termination Style: Push In, Spring
Conn Feed-Through Terminal Block 2 POS G DIN Rail/T DIN Rail 41A Product overview: 3211819 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3211819 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Blue 8-20 AWG
CONN TERM BLK FEED THRU 8-20 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3211819 | 277-9635-ND | 3211819 | |
| Product Name | Connectors, Interconnects- Terminal Blocks- Din Rail, Channel | 41A Electronic Connector | Din Rail, Channel | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |