PHOENIX CONTACT USA DIN Rail Terminal Blocks 3211786

Description
Phoenix Contact 3211786
Request a Quote Datasheet
Description
Phoenix Contact 3211786
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7081655 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7081655
DIN Rail Terminal Blocks 7081655
Phoenix Contact 3211786

Phoenix Contact 3211786

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-9633-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9633-ND
Terminal Blocks - Din Rail, Channel 277-9633-ND
CONN TERM BLK FEED THRU 10-24AWG

CONN TERM BLK FEED THRU 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3211786 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211786
DIN Rail Terminal Blocks 3211786
DIN Rail Terminal Blocks PTTB 4

DIN Rail Terminal Blocks PTTB 4

Buy Now Datasheet
Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray - 70170331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray
70170331
Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray 70170331
Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray

Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7081655 277-9633-ND 3211786 70170331
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Double-level terminal block, Push In Technology, 24-10 AWG, 6.2mm, Gray
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details