Terminal Block Connector 3 Position Feed Through Gray 10-24 AWG
3-Pos Push-In Terminal Block, 32A, 600V, DIN Rail Product overview: 3211771 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3211771 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Wire Gauge or Range - AWG: 10-24 AWG
Wire Gauge or Range - mm²: 0.2-6mm²
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4091-ND | 369-3211771 | 16X4780 | |
| Product Name | Din Rail, Channel | 32A 600V Electronic Connector | Connectors, Interconnects -Terminal Blocks -Din Rail, Channel | Pt 4-Twin Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |