PHOENIX CONTACT USA Din Rail, Channel 3211766

Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3700-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3700-ND
Din Rail, Channel 277-3700-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-24 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-24 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Termination Style: Push In, Spring Color: Green, Yellow Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 6.2mm Stripping Length: 12mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Ground, Earth
Termination Style: Push In, Spring
Color: Green, Yellow
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Terminal - Width: 6.2mm
Stripping Length: 12mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pt 4-Pe Phoenix Contact - 16X4779 - Newark, An Avnet Company
Chicago, IL, United States
Pt 4-Pe Phoenix Contact
16X4779
Pt 4-Pe Phoenix Contact 16X4779
PT 4-PE

PT 4-PE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3700-ND 16X4779
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel Pt 4-Pe Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data