2-Pos 600V 32A ZIF/LIF FFC/FPC Connector, Blue, Through Hole Product overview: 3211760 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 32A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3211760 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Terminal Block Connector 2 Position Feed Through Blue 10-24 AWG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3211760 | 277-9632-ND | 16X4776 | |
| Product Name | Through-Hole 600V 32A Electronic Connector | Connectors, Interconnects- Terminal Blocks- Din Rail, Channel | Din Rail, Channel | Pt 4 Bu Phoenix Contact |
| Voltage Rating | 800 volts | 800 volts |