PHOENIX CONTACT USA DIN Rail Terminal Blocks 3211757

Description
Phoenix Contact 3211757
Request a Quote Datasheet
Description
Phoenix Contact 3211757
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7081633 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7081633
DIN Rail Terminal Blocks 7081633
Phoenix Contact 3211757

Phoenix Contact 3211757

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3629-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3629-ND
Terminal Blocks - Din Rail, Channel 277-3629-ND
CONN TERM BLK FEED THRU 10-24AWG

CONN TERM BLK FEED THRU 10-24AWG

Buy Now Datasheet
Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm - 70170325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm
70170325
Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm 70170325
Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm

Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm

Supplier's Site
DIN Rail Terminal Blocks - 3211757 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211757
DIN Rail Terminal Blocks 3211757
DIN Rail Terminal Blocks PT 4

DIN Rail Terminal Blocks PT 4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7081633 277-3629-ND 70170325 3211757
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Push-In Terminal Block, Gray, AWG 24 - 10, Width: 6.2 mm DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details