PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3211236

Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-4109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-4109-ND
Terminal Blocks - Din Rail, Channel 277-4109-ND
CONN TERM BLK DISCONNECT 6-18AWG

CONN TERM BLK DISCONNECT 6-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3211236 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211236
DIN Rail Terminal Blocks 3211236
DIN Rail Terminal Blocks UK 10.3-HESI 1000V

DIN Rail Terminal Blocks UK 10.3-HESI 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4109-ND 3211236
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 18 AWG 16 to 4 AWG
International 1.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3218 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers