PHOENIX CONTACT USA Din Rail, Channel 3211025

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-11924-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-11924-ND
Din Rail, Channel 277-11924-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Number of Levels: 1 Terminal - Width: 5.2mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Ground, Earth
Number of Positions: 4
Number of Levels: 1
Terminal - Width: 5.2mm
Termination Style: Push In, Spring

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-11924-ND
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details