PHOENIX CONTACT USA Terminal Blocks - Specialized 3210897

Description
TERM BLK PLUG 4POS 5.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 5.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15322-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15322-ND
Terminal Blocks - Specialized 277-15322-ND
TERM BLK PLUG 4POS 5.2MM GRN YLW

TERM BLK PLUG 4POS 5.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 2073743 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073743
DIN Rail Terminal Blocks 2073743
Phoenix Contact 3210897

Phoenix Contact 3210897

Supplier's Site
DIN Rail Terminal Blocks - 3210897 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210897
DIN Rail Terminal Blocks 3210897
DIN Rail Terminal Blocks PTTB 2,5/2P-PE

DIN Rail Terminal Blocks PTTB 2,5/2P-PE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15322-ND 2073743 3210897
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Plug in Push-In
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details