PHOENIX CONTACT USA Electronic Connector 3210596

Description
Modular Terminal Block, 4mm², 2 Row, 2 Level, Push-In Product overview: 3210596 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210596 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modular Terminal Block, 4mm², 2 Row, 2 Level, Push-In Product overview: 3210596 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210596 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
369-3210596
Electronic Connector 369-3210596
Modular Terminal Block, 4mm², 2 Row, 2 Level, Push-In Product overview: 3210596 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210596 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 4mm², 2 Row, 2 Level, Push-In Product overview: 3210596 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210596 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332111-3210596 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332111-3210596
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332111-3210596
Manufacturer: Phoenix Contact Win Source Part Number: 1332111-3210596 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Ground, Earth Number of Positions: 4 Number of Levels: 2; Connected Termination Style: Push In, Spring Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Green, Yellow Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 5.2mm Stripping Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: PITTB2,5-PE,PTTB 2,5-PE,PTTB2,5-PE,27 7-2108,2266-3210596 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332111-3210596
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Ground, Earth
Number of Positions: 4
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.14-4mm²
Color: Green, Yellow
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 5.2mm
Stripping Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: PITTB2,5-PE,PTTB 2,5-PE,PTTB2,5-PE,277-2108,2266-3210596
RoHS Status: RoHS Compliant

Buy Now Datasheet
Din Rail, Channel - 277-2108-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2108-ND
Din Rail, Channel 277-2108-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-26 AWG

Buy Now Datasheet
Pttb 2 5-Pe Phoenix Contact - 16X4707 - Newark, An Avnet Company
Chicago, IL, United States
Pttb 2 5-Pe Phoenix Contact
16X4707
Pttb 2 5-Pe Phoenix Contact 16X4707
PTTB 2 5-PE

PTTB 2 5-PE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3210596 1332111-3210596 277-2108-ND 16X4707
Product Name Electronic Connector Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel Pttb 2 5-Pe Phoenix Contact
Termination Push-In
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details