PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3210596

Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-2108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2108-ND
Terminal Blocks - Din Rail, Channel 277-2108-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6879644 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6879644
DIN Rail Terminal Blocks 6879644
Phoenix Contact 3210596

Phoenix Contact 3210596

Supplier's Site
PITTB 2,5-PE - 70170235 - Allied Electronics, Inc.
Fort Worth, TX, USA
PITTB 2,5-PE
70170235
PITTB 2,5-PE 70170235
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features: Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material Front Connection for Space-Saving Convenient Wiring

Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:

  • Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety
  • Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material
  • Front Connection for Space-Saving Convenient Wiring
Supplier's Site
DIN Rail Terminal Blocks - 3210596 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210596
DIN Rail Terminal Blocks 3210596
DIN Rail Terminal Blocks PTTB 2,5-PE

DIN Rail Terminal Blocks PTTB 2,5-PE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2108-ND 6879644 70170235 3210596
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks PITTB 2,5-PE DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers