Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PTTB
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm²: 0.14-4mm²
Terminal Block Connector 4 Position Feed Through Gray 12-26 AWG
Modular Terminal Block, 22A, 600V, 4 Pos, 2 Level Product overview: 3210567 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210567 can be used for catalog matching and distributor lookup.
CONN TERM BLK FEED THRU 12-26AWG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2107-ND | 369-3210567 | 3210567 | |
| Product Name | Connectors, Interconnects- Terminal Blocks- Din Rail, Channel | Din Rail, Channel | 22A 600V Electronic Connector | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |