CONN TERM BLK FEED THRU 12-26AWG
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:
DIN Rail Terminal Blocks PTTB 2,5
DOUBLE-LEVEL TERMINAL BLOCK, PTTB 2,5 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6879638 | 277-2107-ND | 70170216 | 3210567 | 08AH2045 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | PITTB 2,5 | DIN Rail Terminal Blocks | Double-Level Terminal Block, Pttb 2,5 Rohs Compliant Phoenix Contact |
| Termination Options | Push in | Spring Clamp | Push-In | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| International | 0.14 to 4.00 mm2 | 0.14 to 4.00 mm2 | |||
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | |||
| North American | 12 to 26 AWG | 26 to 12 AWG |