PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3210542

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through (3), Isolated Number of Levels: 4; 1 Grounded Terminal - Width: 5.2mm Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through (3), Isolated Number of Levels: 4; 1 Grounded Terminal - Width: 5.2mm Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through (3), Isolated Number of Levels: 4; 1 Grounded Terminal - Width: 5.2mm Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through (3), Isolated
Number of Levels: 4; 1 Grounded
Terminal - Width: 5.2mm
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Din Rail, Channel - 277-12498-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-12498-ND
Din Rail, Channel 277-12498-ND
Terminal Block Connector 7 Position Feed Through (3), Isolated Gray 12-26 AWG

Terminal Block Connector 7 Position Feed Through (3), Isolated Gray 12-26 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-12498-ND
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers