PHOENIX CONTACT USA 500V 20A Electronic Connector 3210499

Description
Modular Terminal Block, 500V, 20A, Push-In, 6 Pos, 3 Row Product overview: 3210499 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210499 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modular Terminal Block, 500V, 20A, Push-In, 6 Pos, 3 Row Product overview: 3210499 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210499 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 20A Electronic Connector
369-3210499
500V 20A Electronic Connector 369-3210499
Modular Terminal Block, 500V, 20A, Push-In, 6 Pos, 3 Row Product overview: 3210499 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210499 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 500V, 20A, Push-In, 6 Pos, 3 Row Product overview: 3210499 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 20A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210499 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332272-3210499 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332272-3210499
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332272-3210499
Manufacturer: Phoenix Contact Win Source Part Number: 1332272-3210499 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 6 Number of Levels: 3 Termination Style: Push In, Spring Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 5.2mm Stripping Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 3210499-ND,PT 2,5-3L,277-3481,PIT2 ,5-3L,PT2,5-3L RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332272-3210499
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Feed Through
Number of Positions: 6
Number of Levels: 3
Termination Style: Push In, Spring
Current - IEC: 20 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.14-4mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 5.2mm
Stripping Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 3210499-ND,PT 2,5-3L,277-3481,PIT2,5-3L,PT2,5-3L
RoHS Status: RoHS Compliant

Buy Now Datasheet
Din Rail, Channel - 277-3481-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3481-ND
Din Rail, Channel 277-3481-ND
Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Pt 2 5-3L Phoenix Contact - 16X4694 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2 5-3L Phoenix Contact
16X4694
Pt 2 5-3L Phoenix Contact 16X4694
PT 2 5-3L

PT 2 5-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3210499 1332272-3210499 277-3481-ND 16X4694
Product Name 500V 20A Electronic Connector Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel Pt 2 5-3L Phoenix Contact
Termination Push-In
Unlock Full Specs
to access all available technical data