Terminal Block Connector 2 Position Disconnect Gray 12-26 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Disconnect
Material - Insulation: Polyamide (PA), Nylon
Number of Positions: 2
Material Flammability Rating: UL94 V-0
Stripping Length: 10mm
2-Pos Disconnect Terminal Block, 20A, 400V, Push-In, DIN Rail Product overview: 3210185 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 400V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3210185 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2105-ND | 369-3210185 | 16X4682 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects -Terminal Blocks -Din Rail, Channel | 20A 400V Electronic Connector | Pt 2 5-Tg Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |