PHOENIX CONTACT USA Din Rail, Channel 3210169

Description
Terminal Block Connector 3 Position Disconnect Gray 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Disconnect Gray 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-2106-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2106-ND
Din Rail, Channel 277-2106-ND
Terminal Block Connector 3 Position Disconnect Gray 12-26 AWG

Terminal Block Connector 3 Position Disconnect Gray 12-26 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Wire Gauge or Range - mm²: 0.14-4mm² Wire Gauge or Range - AWG: 12-26 AWG Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Stripping Length: 10mm

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Wire Gauge or Range - mm²: 0.14-4mm²
Wire Gauge or Range - AWG: 12-26 AWG
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Stripping Length: 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-2106-ND
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details