PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 3210101

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Termination Style: Screwless - Push-In Spring Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 300 V Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Termination Style: Screwless - Push-In Spring Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 300 V Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Plug, Female Sockets Termination Style: Screwless - Push-In Spring Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 300 V Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Plug, Female Sockets
Termination Style: Screwless - Push-In Spring
Current - IEC: 24A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 300 V
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DDR4 SMT - 10152217-0301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details