PHOENIX CONTACT USA Pluggable Terminal Blocks 3209918

Description
Phoenix Contact 3209918
Request a Quote Datasheet
Description
Phoenix Contact 3209918
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6879455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6879455
Pluggable Terminal Blocks 6879455
Phoenix Contact 3209918

Phoenix Contact 3209918

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-15299-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-15299-ND
Terminal Blocks - Headers, Plugs and Sockets 277-15299-ND
TERM BLOCK PLUG 6POS STR

TERM BLOCK PLUG 6POS STR

Buy Now Datasheet
DIN Rail Terminal Blocks - 3209918 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209918
DIN Rail Terminal Blocks 3209918
DIN Rail Terminal Blocks PP-H 2,5/ 6

DIN Rail Terminal Blocks PP-H 2,5/ 6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6879455 277-15299-ND 3209918
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets DIN Rail Terminal Blocks
Termination Options Push in Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6 6
Contacts Pitch 5.20 mm (0.20 inches) 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-04A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details