PHOENIX CONTACT USA Headers, Plugs and Sockets 3209895

Description
4 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-12494-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-12494-ND
Headers, Plugs and Sockets 277-12494-ND
4 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

4 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-12494-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details