PHOENIX CONTACT USA Pluggable Terminal Blocks 3209866

Description
Phoenix Contact 3209866
Request a Quote Datasheet
Description
Phoenix Contact 3209866
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6879442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6879442
Pluggable Terminal Blocks 6879442
Phoenix Contact 3209866

Phoenix Contact 3209866

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-11106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11106-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11106-ND
TERM BLOCK PLUG 1POS STR

TERM BLOCK PLUG 1POS STR

Buy Now Datasheet
DIN Rail Terminal Blocks - 3209866 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209866
DIN Rail Terminal Blocks 3209866
DIN Rail Terminal Blocks PP-H 2,5/ 1

DIN Rail Terminal Blocks PP-H 2,5/ 1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6879442 277-11106-ND 3209866
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets DIN Rail Terminal Blocks
Termination Options Push in Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 1 1 1
Contacts Pitch 5.20 mm (0.20 inches) 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.072 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details