PHOENIX CONTACT USA Terminal Blocks - Specialized 3209636

Description
TERM BLK PLUG 3POS 5.2MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 3POS 5.2MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15296-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15296-ND
Terminal Blocks - Specialized 277-15296-ND
TERM BLK PLUG 3POS 5.2MM GREEN

TERM BLK PLUG 3POS 5.2MM GREEN

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209636
DIN Rail Terminal Blocks 3209636
DIN Rail Terminal Blocks PT 2 5-TWIN/1P GN

DIN Rail Terminal Blocks PT 2 5-TWIN/1P GN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15296-ND 3209636
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX0A7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers