PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 3209581

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 4 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 4 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 4 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 4
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm²: 0.14-4mm²
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
24A 600V Electronic Connector
369-3209581
24A 600V Electronic Connector 369-3209581
4 Pos Push-In Terminal Block, 24A, 600V, DIN Rail Mount Product overview: 3209581 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209581 can be used for catalog matching and distributor lookup.

4 Pos Push-In Terminal Block, 24A, 600V, DIN Rail Mount Product overview: 3209581 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209581 can be used for catalog matching and distributor lookup.

Supplier's Site
Din Rail, Channel - 277-3577-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3577-ND
Din Rail, Channel 277-3577-ND
Terminal Block Connector 4 Position Feed Through Blue 12-26 AWG

Terminal Block Connector 4 Position Feed Through Blue 12-26 AWG

Buy Now Datasheet
Pt 2 5-Quattro Bu Phoenix Contact - 16X4624 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2 5-Quattro Bu Phoenix Contact
16X4624
Pt 2 5-Quattro Bu Phoenix Contact 16X4624
PT 2 5-QUATTRO BU

PT 2 5-QUATTRO BU

Supplier's Site
Din Rail, Channel - 3209581 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3209581
Din Rail, Channel 3209581
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3209581 277-3577-ND 16X4624 3209581
Product Name Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 24A 600V Electronic Connector Din Rail, Channel Pt 2 5-Quattro Bu Phoenix Contact Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-1245-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Nicomatic North America
View Details