PHOENIX CONTACT USA DIN Rail Terminal Blocks 3209578

Description
Phoenix Contact 3209578
Request a Quote Datasheet
Description
Phoenix Contact 3209578
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6879436 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6879436
DIN Rail Terminal Blocks 6879436
Phoenix Contact 3209578

Phoenix Contact 3209578

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-2096-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2096-ND
Terminal Blocks - Din Rail, Channel 277-2096-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Push In Technology 2.5 Quattro - 70170214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push In Technology 2.5 Quattro
70170214
Push In Technology 2.5 Quattro 70170214
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features: Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material Front Connection for Space-Saving Convenient Wiring

Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:

  • Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety
  • Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material
  • Front Connection for Space-Saving Convenient Wiring
Supplier's Site
DIN Rail Terminal Blocks - 3209578 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209578
DIN Rail Terminal Blocks 3209578
DIN Rail Terminal Blocks PT 2.5-QUATT RO

DIN Rail Terminal Blocks PT 2.5-QUATT RO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6879436 277-2096-ND 70170214 3209578
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Push In Technology 2.5 Quattro DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers