Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-26 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Ground, Earth
Number of Positions: 3
Number of Levels: 1
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
3 Pos Push-In Terminal Block, 4 Pole, 5.2mm, DIN Rail, UL/CSA/VDE Product overview: 3209565 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209565 can be used for catalog matching and distributor lookup.
CONN TERM BLK GROUND 12-26AWG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2099-ND | 369-3209565 | 3209565 | 16X4621 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects- Terminal Blocks- Din Rail, Channel | Electronic Connector | Din Rail, Channel | Pt 2 5-Twin-Pe Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |