PHOENIX CONTACT USA DIN Rail Terminal Blocks 3209565

Description
Phoenix Contact 3209565
Request a Quote Datasheet
Description
Phoenix Contact 3209565
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6879427 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6879427
DIN Rail Terminal Blocks 6879427
Phoenix Contact 3209565

Phoenix Contact 3209565

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-2099-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2099-ND
Terminal Blocks - Din Rail, Channel 277-2099-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3209565 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209565
DIN Rail Terminal Blocks 3209565
DIN Rail Terminal Blocks PT 2.5-TWIN-PE

DIN Rail Terminal Blocks PT 2.5-TWIN-PE

Buy Now Datasheet
Push In Technology 2.5 Twin PE - 70170233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push In Technology 2.5 Twin PE
70170233
Push In Technology 2.5 Twin PE 70170233
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features: Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material Front Connection for Space-Saving Convenient Wiring

Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:

  • Orange Push Button Located on the Actuation Shaft Opens the Spring to the Maximum Wiring Space of (4 mm2)/AWG 12 for Fast, Clear Wiring and High-Contacting Safety
  • Three Standard Marker Grooves Allow Individual Terminal Point Labeling with the One Marking Material
  • Front Connection for Space-Saving Convenient Wiring
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6879427 277-2099-ND 3209565 70170233
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Push In Technology 2.5 Twin PE
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.352 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers