PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 3209552

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.14-4mm² Material - Insulation: Polyamide (PA), Nylon

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 3
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm²: 0.14-4mm²
Material - Insulation: Polyamide (PA), Nylon

Buy Now Datasheet
Singapore, Singapore
24A 800V Electronic Connector
369-3209552
24A 800V Electronic Connector 369-3209552
Blue 3-Pos Push-In Terminal Block, 24A, 800V, 4mm² Product overview: 3209552 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209552 can be used for catalog matching and distributor lookup.

Blue 3-Pos Push-In Terminal Block, 24A, 800V, 4mm² Product overview: 3209552 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209552 can be used for catalog matching and distributor lookup.

Supplier's Site
Din Rail, Channel - 277-3704-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3704-ND
Din Rail, Channel 277-3704-ND
Terminal Block Connector 3 Position Feed Through Blue 12-26 AWG

Terminal Block Connector 3 Position Feed Through Blue 12-26 AWG

Buy Now Datasheet
Pt 2 5-Twin Bu Phoenix Contact - 16X4620 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2 5-Twin Bu Phoenix Contact
16X4620
Pt 2 5-Twin Bu Phoenix Contact 16X4620
PT 2 5-TWIN BU

PT 2 5-TWIN BU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3209552 277-3704-ND 16X4620
Product Name Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 24A 800V Electronic Connector Din Rail, Channel Pt 2 5-Twin Bu Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details