Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG
3-Pos Push-In Terminal Block, 24A, 600V, 12-26AWG, Grey Product overview: 3209549 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209549 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186199-3209549
Number of Positions: 3
Number of Levels: 1
Color: Grey
Termination: Push-In
Voltage Rating: 800 V
Current Rating: 24 A
Number of Contacts: 3
Length: 60.5 mm
Housing Material: Polyamide
Approvals: CB, CSA, UL, VDE
Number of Circuits: 1
Voltage: 600 V
Insulation Material: Nylon
Height: 36.5 mm
Current: 20 A
Width: 5.2 mm
Stripping Length: 10 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): PT 2,5-TWIN; PT2,5-TWIN;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Wire/Cable Gauge: 12 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 24 A
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 26 AWG
Terminal Width: 5.2 mm
CONN TERM BLK FEED THRU 12-26AWG
CONN TERM BLK FEED THRU 12-26AWG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2098-ND | 369-3209549 | 1186199-3209549 | 16X4619 | 3209549 | 629-3209549 |
| Product Name | Din Rail, Channel | 24A 600V Electronic Connector | Terminal Blocks - 3209549 | Pt 2 5-Twin Phoenix Contact | Din Rail, Channel | CONN TERM BLK FEED THRU 12-26AWG |
| Connector Type | DIN Connector | DIN Connector |