CONN TERM BLK GROUND 12-26AWG
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:
DIN Rail Terminal Blocks PT 2.5-PE
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6879411 | 277-2095-ND | 70170232 | 3209536 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Push In Technology 2.5 PE | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 12 to 26 AWG | 26 to 12 AWG |