PHOENIX CONTACT USA DIN Rail Terminal Blocks 3209519

Description
Phoenix Contact 3209519
Request a Quote Datasheet
Description
Phoenix Contact 3209519
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2073705 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073705
DIN Rail Terminal Blocks 2073705
Phoenix Contact 3209519

Phoenix Contact 3209519

Supplier's Site
Terminal Blocks - Din Rail, Channel - 3209519-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3209519-ND
Terminal Blocks - Din Rail, Channel 3209519-ND
FEED-THROUGH TERMINAL BLOCK CONN

FEED-THROUGH TERMINAL BLOCK CONN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3209519 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209519
DIN Rail Terminal Blocks 3209519
DIN Rail Terminal Blocks PTU 2,5

DIN Rail Terminal Blocks PTU 2,5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2073705 3209519-ND 3209519
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Screw Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 12 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details