PHOENIX CONTACT USA DIN Rail Terminal Blocks 3209513

Description
Phoenix Contact 3209513
Request a Quote Datasheet
Description
Phoenix Contact 3209513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8037808 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8037808
DIN Rail Terminal Blocks 8037808
Phoenix Contact 3209513

Phoenix Contact 3209513

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-15291-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15291-ND
Terminal Blocks - Din Rail, Channel 277-15291-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3209513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209513
DIN Rail Terminal Blocks 3209513
DIN Rail Terminal Blocks PT 2,5 GN

DIN Rail Terminal Blocks PT 2,5 GN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8037808 277-15291-ND 3209513
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details