PHOENIX CONTACT USA Din Rail, Channel 3209510

Description
Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-2094-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2094-ND
Din Rail, Channel 277-2094-ND
Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Singapore, Singapore
24A 800V Electronic Connector
369-3209510
24A 800V Electronic Connector 369-3209510
2-Pole Push-In Terminal Block, 24A, 800V, UL/CSA/VDE Product overview: 3209510 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209510 can be used for catalog matching and distributor lookup.

2-Pole Push-In Terminal Block, 24A, 800V, UL/CSA/VDE Product overview: 3209510 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3209510 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 3.5mm Termination Style: Push In, Spring Current - IEC: 17.5 A

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Terminal - Width: 3.5mm
Termination Style: Push In, Spring
Current - IEC: 17.5 A

Buy Now Datasheet
Pt 2 5 Phoenix Contact - 16X4612 - Newark, An Avnet Company
Chicago, IL, United States
Pt 2 5 Phoenix Contact
16X4612
Pt 2 5 Phoenix Contact 16X4612
PT 2 5

PT 2 5

Supplier's Site
Din Rail Terminal Blocks Pt 2.5 Phoenix Contact - 75X9081 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Blocks Pt 2.5 Phoenix Contact
75X9081
Din Rail Terminal Blocks Pt 2.5 Phoenix Contact 75X9081
DIN RAIL TERMINAL BLOCKS PT 2.5

DIN RAIL TERMINAL BLOCKS PT 2.5

Supplier's Site
Din Rail, Channel - 3209510 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3209510
Din Rail, Channel 3209510
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2094-ND 369-3209510 16X4612 75X9081 3209510
Product Name Din Rail, Channel 24A 800V Electronic Connector Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Pt 2 5 Phoenix Contact Din Rail Terminal Blocks Pt 2.5 Phoenix Contact Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 130-4162-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details