CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks PT 2.5
Reduce fatigue, save time and simplify wiring with Phoenix Contact's push-in terminal blocks. These tool-less terminal blocks use a direct push-in connection and require 50 percent lower insertion force when connecting solid conductors or conductors with ferrules. As part of the CLIPLINE Complete system, push-in terminal blocks are compatible with standard system accessories, including bridging, checking and marking. They deliver maximum flexibility in a variety of options, including feed-through, multi-conductor, component and pluggable terminal blocks, and can be combined with screw, spring-cage and fast connection terminal blocks. Features:
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2094-ND | 6879414 | 3209510 | 70170210 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Push-In Terminal Block, Gray, AWG 26 - 12, Width: 5.2 mm |
| Termination Options | Spring Clamp | Push in | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Dual level | |
| North American | 12 to 26 AWG | 26 to 12 AWG | ||
| International | 0.14 to 4.00 mm2 |