PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 3209219

Description
Win Source Part Number: 1314713-3209219 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: CLIPLINE STIO Type: Feed Through Number of Positions: 4 Termination Style: Push In, Spring Current - IEC: 18 A Voltage - IEC: 24V Current - UL: 10 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-4mm² Color: Gray Features: LED Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 5.2mm Stripping Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Phoenix Contact Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1314713-3209219 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: CLIPLINE STIO Type: Feed Through Number of Positions: 4 Termination Style: Push In, Spring Current - IEC: 18 A Voltage - IEC: 24V Current - UL: 10 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-4mm² Color: Gray Features: LED Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 5.2mm Stripping Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Phoenix Contact Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1314713-3209219 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1314713-3209219
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1314713-3209219
Win Source Part Number: 1314713-3209219 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: CLIPLINE STIO Type: Feed Through Number of Positions: 4 Termination Style: Push In, Spring Current - IEC: 18 A Voltage - IEC: 24V Current - UL: 10 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-4mm² Color: Gray Features: LED Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 5.2mm Stripping Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Phoenix Contact Product Status: Last Time Buy

Win Source Part Number: 1314713-3209219
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: CLIPLINE STIO
Type: Feed Through
Number of Positions: 4
Termination Style: Push In, Spring
Current - IEC: 18 A
Voltage - IEC: 24V
Current - UL: 10 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.08-4mm²
Color: Gray
Features: LED
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Terminal - Width: 5.2mm
Stripping Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314713-3209219
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Paladin ® - 131-8114-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details