PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3209060

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3793-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3793-ND
Terminal Blocks - Din Rail, Channel 277-3793-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2416172 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2416172
DIN Rail Terminal Blocks 2416172
Phoenix Contact 3209060 Terminal Block

Phoenix Contact 3209060 Terminal Block

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209060
DIN Rail Terminal Blocks 3209060
DIN Rail Terminal Blocks STIO 2.5/4-PE/2B/L

DIN Rail Terminal Blocks STIO 2.5/4-PE/2B/L

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3793-ND 2416172 3209060
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 to 28 AWG 28 to 12 AWG
International 0.08 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers