CONN TERM BLK DISCONN 10-24AWG
DIN Rail Terminal Blocks PT 4-FSI/F-LED 12
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7081624 | 277-9625-ND | 3208951 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Contacts Pitch | 6.20 mm (0.24 inches) | ||
| Features | Diode | ||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |