CONN TERM BLK DISCONN 10-24AWG
DIN Rail Terminal Blocks PT 4-FSI/F
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9624-ND | 7081615 | 3208943 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Push in | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 10 to 24 AWG | 24 to 10 AWG | |
| International | 0.20 to 4.00 mm2 |