PHOENIX CONTACT USA Din Rail, Channel 3208943

Description
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-9624-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-9624-ND
Din Rail, Channel 277-9624-ND
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 6.2mm
Termination Style: Push In, Spring

Buy Now Datasheet
Phoenix Contact - 16X4583 - Newark, An Avnet Company
Chicago, IL, United States
Phoenix Contact
16X4583
Phoenix Contact 16X4583
Phoenix Contact

Phoenix Contact

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-9624-ND 16X4583
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details