PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3208786

Description
CONN TERM BLK FEED THRU 4-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15285-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15285-ND
Terminal Blocks - Din Rail, Channel 277-15285-ND
CONN TERM BLK FEED THRU 4-20 AWG

CONN TERM BLK FEED THRU 4-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2166377 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2166377
DIN Rail Terminal Blocks 2166377
Phoenix Contact 3208786

Phoenix Contact 3208786

Supplier's Site
DIN Rail Terminal Blocks - 3208786 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208786
DIN Rail Terminal Blocks 3208786
DIN Rail Terminal Blocks PT 16-TWIN N-PE

DIN Rail Terminal Blocks PT 16-TWIN N-PE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15285-ND 2166377 3208786
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to 20 AWG 20 to 4 AWG
International 0.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7692-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details