PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3208786

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring Wire Gauge or Range - AWG: 4-20 AWG Wire Gauge or Range - mm²: 0.5-25mm²
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring Wire Gauge or Range - AWG: 4-20 AWG Wire Gauge or Range - mm²: 0.5-25mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring Wire Gauge or Range - AWG: 4-20 AWG Wire Gauge or Range - mm²: 0.5-25mm²

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Terminal - Width: 12.2mm
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 4-20 AWG
Wire Gauge or Range - mm²: 0.5-25mm²

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
369-3208786
Electronic Connector 369-3208786
Push-In double level terminal PIT-PE PT 16-TWIN N-PE Green-yellow Phoen Product overview: 3208786 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208786 can be used for catalog matching and distributor lookup.

Push-In double level terminal PIT-PE PT 16-TWIN N-PE Green-yellow Phoen Product overview: 3208786 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208786 can be used for catalog matching and distributor lookup.

Supplier's Site
Din Rail, Channel - 277-15285-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-15285-ND
Din Rail, Channel 277-15285-ND
Terminal Block Connector 3 Position Feed Through Green, Yellow 4-20 AWG

Terminal Block Connector 3 Position Feed Through Green, Yellow 4-20 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3208786 277-15285-ND
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Electronic Connector Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data