PHOENIX CONTACT USA DIN Rail Terminal Blocks 3208773

Description
Phoenix Contact 3208773
Request a Quote Datasheet
Description
Phoenix Contact 3208773
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2166376 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2166376
DIN Rail Terminal Blocks 2166376
Phoenix Contact 3208773

Phoenix Contact 3208773

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-17441-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-17441-ND
Terminal Blocks - Din Rail, Channel 277-17441-ND
CONN TERM BLK FEED THRU 4-20 AWG

CONN TERM BLK FEED THRU 4-20 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208773
DIN Rail Terminal Blocks 3208773
DIN Rail Terminal Blocks PT 16-TWIN N BU

DIN Rail Terminal Blocks PT 16-TWIN N BU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2166376 277-17441-ND 3208773
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to 20 AWG 20 to 4 AWG
International 0.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Contact elements - Contact element EF - (N) - EF103F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details