PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3208773

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 12.2mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Terminal - Width: 12.2mm
Termination Style: Push In, Spring

Buy Now Datasheet
Din Rail, Channel - 277-17441-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-17441-ND
Din Rail, Channel 277-17441-ND
Terminal Block Connector 3 Position Feed Through Blue 4-20 AWG

Terminal Block Connector 3 Position Feed Through Blue 4-20 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-17441-ND
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CP1.5-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 24 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details