76A 600V Modular Terminal Block, 12.2mm, 3 Pos, UL94 V-0 Product overview: 3208760 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 76A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3208760 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Terminal - Width: 12.2mm
Termination Style: Push In, Spring
Terminal Block Connector 3 Position Feed Through Gray 4-20 AWG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3208760 | 277-12484-ND | |
| Product Name | 76A 600V Electronic Connector | Connectors, Interconnects- Terminal Blocks- Din Rail, Channel | Din Rail, Channel |
| Voltage Rating | 1000 volts | 1000 volts |