PHOENIX CONTACT USA Terminal Blocks - Specialized 3208582

Description
TERM BLK PLUG 2POS 3.5MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 3.5MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-9806-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9806-ND
Terminal Blocks - Specialized 277-9806-ND
TERM BLK PLUG 2POS 3.5MM GRAY

TERM BLK PLUG 2POS 3.5MM GRAY

Buy Now Datasheet
Feed-Through Terminal Block, Pt 1,5/s/1P Rohs Compliant Phoenix Contact - 62AK0264 - Newark, An Avnet Company
Chicago, IL, United States
Feed-Through Terminal Block, Pt 1,5/s/1P Rohs Compliant Phoenix Contact
62AK0264
Feed-Through Terminal Block, Pt 1,5/s/1P Rohs Compliant Phoenix Contact 62AK0264
FEED-THROUGH TERMINAL BLOCK, PT 1,5/S/1P ROHS COMPLIANT: YES

FEED-THROUGH TERMINAL BLOCK, PT 1,5/S/1P ROHS COMPLIANT: YES

Supplier's Site
DIN Rail Terminal Blocks - 3208582 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208582
DIN Rail Terminal Blocks 3208582
DIN Rail Terminal Blocks PT 1,5/S/1P

DIN Rail Terminal Blocks PT 1,5/S/1P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9806-ND 62AK0264 3208582
Product Name Terminal Blocks - Specialized Feed-Through Terminal Block, Pt 1,5/s/1P Rohs Compliant Phoenix Contact DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers