PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3208566

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3208566-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3208566-ND
Terminal Blocks - Din Rail, Channel 3208566-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208566
DIN Rail Terminal Blocks 3208566
DIN Rail Terminal Blocks PTTB 1,5/S-PE/N

DIN Rail Terminal Blocks PTTB 1,5/S-PE/N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3208566-ND 3208566
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 26 to 14 AWG
International 0.14 to 1.50 mm2
Voltage Rating 600 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details