CONN TERM BLK FEED THRU 14-26AWG
DIN Rail Terminal Blocks PT 1 5/S RD
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15278-ND | 2087694 | 3208127 |
| Product Name | Terminal Blocks - Din Rail, Channel | Standard Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Push in | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 14 to 26 AWG | 26 to 14 AWG | |
| International | 0.14 to 1.50 mm2 |