PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3205132

Description
CONN TERM BLK GROUND 16-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 16-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15269-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15269-ND
Terminal Blocks - Din Rail, Channel 277-15269-ND
CONN TERM BLK GROUND 16-24AWG

CONN TERM BLK GROUND 16-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6271949 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6271949
DIN Rail Terminal Blocks 6271949
Phoenix Contact 3205132

Phoenix Contact 3205132

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3205132
DIN Rail Terminal Blocks 3205132
DIN Rail Terminal Blocks QTTCB 1.5-PE 5.2MM DBL LVL GR/YEL

DIN Rail Terminal Blocks QTTCB 1.5-PE 5.2MM DBL LVL GR/YEL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15269-ND 6271949 3205132
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Insulation Displacement Quick connect Quick
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks
North American 16 to 24 AWG 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CIMXX9A5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers