CONN TERM BLK DISCONN 16-24AWG
DIN Rail Terminal Blocks QTC 1.5-MT 5.2MM KNIFE DISC
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-4095-ND | 6274083 | 3205103 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Insulation Displacement | Quick connect | Quick |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 16 to 24 AWG | 24 to 16 AWG |