PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3205080

Description
CONN TERM BLK FEED THRU 16-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 16-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3780-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3780-ND
Terminal Blocks - Din Rail, Channel 277-3780-ND
CONN TERM BLK FEED THRU 16-24AWG

CONN TERM BLK FEED THRU 16-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3205080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3205080
DIN Rail Terminal Blocks 3205080
DIN Rail Terminal Blocks QTC 1.5 QUATTRO BU

DIN Rail Terminal Blocks QTC 1.5 QUATTRO BU

Buy Now Datasheet
QTC 1.5-QUATTRO; terminal block, din rail, 4 conductor, 17.5 A, 800 V, 24-16AWG - 70169617 - Allied Electronics, Inc.
Fort Worth, TX, USA
QTC 1.5-QUATTRO; terminal block, din rail, 4 conductor, 17.5 A, 800 V, 24-16AWG
70169617
QTC 1.5-QUATTRO; terminal block, din rail, 4 conductor, 17.5 A, 800 V, 24-16AWG 70169617
Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver. Features: Insulation Displacement Connection Technology Connect the Conductor without Having to Strip it First Time Savings of Up to 60% Most Compact Design on the Market

Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver.
Features:

  • Insulation Displacement Connection Technology
  • Connect the Conductor without Having to Strip it First
  • Time Savings of Up to 60%
  • Most Compact Design on the Market
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3780-ND 3205080 70169617
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks QTC 1.5-QUATTRO; terminal block, din rail, 4 conductor, 17.5 A, 800 V, 24-16AWG
Termination Options Insulation Displacement Quick
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 16 to 24 AWG 24 to 16 AWG 16 to 24 AWG
International 0.25 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers